Capital Lighting, Inc. 60-2867 Mini Pendants-Rod 403436

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.12 Height: 46.87 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Aged Bronze Product Name: One Light Mini Pendant UPC: 045923628672 Category: Mini Pendants Glass: Parchment Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.12 Height: 46.87 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Aged Bronze Product Name: One Light Mini Pendant UPC: 045923628672 Category: Mini Pendants Glass: Parchment Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-2867 Mini Pendants-Rod - 403436 - Capital Lighting, Inc.
Columbus, OH, USA
60-2867 Mini Pendants-Rod
403436
60-2867 Mini Pendants-Rod 403436
PRODUCT DETAILS / SPECS Width/Dia: 5.12 Height: 46.87 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Aged Bronze Product Name: One Light Mini Pendant UPC: 045923628672 Category: Mini Pendants Glass: Parchment Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 5.12
Height: 46.87
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Aged Bronze
Product Name: One Light Mini Pendant
UPC: 045923628672
Category: Mini Pendants
Glass: Parchment
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403436
Product Name 60-2867 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details