Capital Lighting, Inc. 60-2871 Bathroom Fixtures-Two Lights 403430

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Sconce UPC: 045923628719 Category: Sconces Glass: Satin White Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Sconce UPC: 045923628719 Category: Sconces Glass: Satin White Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-2871 Bathroom Fixtures-Two Lights - 403430 - Capital Lighting, Inc.
Columbus, OH, USA
60-2871 Bathroom Fixtures-Two Lights
403430
60-2871 Bathroom Fixtures-Two Lights 403430
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Sconce UPC: 045923628719 Category: Sconces Glass: Satin White Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 5.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Product Name: Two Light Sconce
UPC: 045923628719
Category: Sconces
Glass: Satin White
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403430
Product Name 60-2871 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details