Capital Lighting, Inc. 60-2913 Bathroom Fixtures-Three Lights 403429

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 11.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Lisbon Bronze Product Name: Three Light Vanity UPC: 045923629136 Category: Vanity Glass: Corvo Amber Wash Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 11.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Lisbon Bronze Product Name: Three Light Vanity UPC: 045923629136 Category: Vanity Glass: Corvo Amber Wash Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-2913 Bathroom Fixtures-Three Lights - 403429 - Capital Lighting, Inc.
Columbus, OH, USA
60-2913 Bathroom Fixtures-Three Lights
403429
60-2913 Bathroom Fixtures-Three Lights 403429
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 11.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Lisbon Bronze Product Name: Three Light Vanity UPC: 045923629136 Category: Vanity Glass: Corvo Amber Wash Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 24.25
Height: 11.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Lisbon Bronze
Product Name: Three Light Vanity
UPC: 045923629136
Category: Vanity
Glass: Corvo Amber Wash
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403429
Product Name 60-2913 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details