Capital Lighting, Inc. 60-2923 Mini Pendants-Cable 403423

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.37 Height: 10.62 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brushed Nickel Product Name: One Light Pendant UPC: 045923629235 Category: Pendants Glass: Clear Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.37 Height: 10.62 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brushed Nickel Product Name: One Light Pendant UPC: 045923629235 Category: Pendants Glass: Clear Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-2923 Mini Pendants-Cable - 403423 - Capital Lighting, Inc.
Columbus, OH, USA
60-2923 Mini Pendants-Cable
403423
60-2923 Mini Pendants-Cable 403423
PRODUCT DETAILS / SPECS Width/Dia: 12.37 Height: 10.62 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brushed Nickel Product Name: One Light Pendant UPC: 045923629235 Category: Pendants Glass: Clear Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 12.37
Height: 10.62
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Brushed Nickel
Product Name: One Light Pendant
UPC: 045923629235
Category: Pendants
Glass: Clear
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403423
Product Name 60-2923 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 615 mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details