Capital Lighting, Inc. 60-2926 Pendants-Glass Down 403422

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.12 Height: 15.37 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Aged Bronze Product Name: One Light Pendant UPC: 045923629266 Category: Pendants Glass: Frosted Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.12 Height: 15.37 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Aged Bronze Product Name: One Light Pendant UPC: 045923629266 Category: Pendants Glass: Frosted Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-2926 Pendants-Glass Down - 403422 - Capital Lighting, Inc.
Columbus, OH, USA
60-2926 Pendants-Glass Down
403422
60-2926 Pendants-Glass Down 403422
PRODUCT DETAILS / SPECS Width/Dia: 20.12 Height: 15.37 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Aged Bronze Product Name: One Light Pendant UPC: 045923629266 Category: Pendants Glass: Frosted Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 20.12
Height: 15.37
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Aged Bronze
Product Name: One Light Pendant
UPC: 045923629266
Category: Pendants
Glass: Frosted
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403422
Product Name 60-2926 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details