Capital Lighting, Inc. 60-2924 Mini Pendants-Cable 403421

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.37 Height: 10.62 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Aged Bronze Product Name: One Light Pendant UPC: 045923629242 Category: Pendants Glass: Frosted Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.37 Height: 10.62 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Aged Bronze Product Name: One Light Pendant UPC: 045923629242 Category: Pendants Glass: Frosted Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-2924 Mini Pendants-Cable - 403421 - Capital Lighting, Inc.
Columbus, OH, USA
60-2924 Mini Pendants-Cable
403421
60-2924 Mini Pendants-Cable 403421
PRODUCT DETAILS / SPECS Width/Dia: 12.37 Height: 10.62 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Aged Bronze Product Name: One Light Pendant UPC: 045923629242 Category: Pendants Glass: Frosted Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 12.37
Height: 10.62
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Aged Bronze
Product Name: One Light Pendant
UPC: 045923629242
Category: Pendants
Glass: Frosted
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403421
Product Name 60-2924 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details