Capital Lighting, Inc. 60-2875 Bathroom Fixtures-Four Lights 403419

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 5.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Product Name: Four Light Sconce UPC: 045923628757 Category: Sconces Glass: Satin White Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 5.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Product Name: Four Light Sconce UPC: 045923628757 Category: Sconces Glass: Satin White Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-2875 Bathroom Fixtures-Four Lights - 403419 - Capital Lighting, Inc.
Columbus, OH, USA
60-2875 Bathroom Fixtures-Four Lights
403419
60-2875 Bathroom Fixtures-Four Lights 403419
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 5.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Product Name: Four Light Sconce UPC: 045923628757 Category: Sconces Glass: Satin White Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 5.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Brushed Nickel
Product Name: Four Light Sconce
UPC: 045923628757
Category: Sconces
Glass: Satin White
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403419
Product Name 60-2875 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details