Capital Lighting, Inc. 60-2876 Bathroom Fixtures-Four Lights 403417

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 5.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Aged Bronze Product Name: Four Light Sconce UPC: 045923628764 Category: Sconces Glass: Parchment Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 5.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Aged Bronze Product Name: Four Light Sconce UPC: 045923628764 Category: Sconces Glass: Parchment Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-2876 Bathroom Fixtures-Four Lights - 403417 - Capital Lighting, Inc.
Columbus, OH, USA
60-2876 Bathroom Fixtures-Four Lights
403417
60-2876 Bathroom Fixtures-Four Lights 403417
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 5.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Aged Bronze Product Name: Four Light Sconce UPC: 045923628764 Category: Sconces Glass: Parchment Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 5.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Aged Bronze
Product Name: Four Light Sconce
UPC: 045923628764
Category: Sconces
Glass: Parchment
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403417
Product Name 60-2876 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details