Capital Lighting, Inc. 60-2887 Pendants-Drum Shade 403415

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 25.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Product Name: Four Light Pendant UPC: 045923628870 Category: Pendants Glass: Grey Fabric Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 25.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Product Name: Four Light Pendant UPC: 045923628870 Category: Pendants Glass: Grey Fabric Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-2887 Pendants-Drum Shade - 403415 - Capital Lighting, Inc.
Columbus, OH, USA
60-2887 Pendants-Drum Shade
403415
60-2887 Pendants-Drum Shade 403415
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 25.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Product Name: Four Light Pendant UPC: 045923628870 Category: Pendants Glass: Grey Fabric Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 25.50
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Brushed Nickel
Product Name: Four Light Pendant
UPC: 045923628870
Category: Pendants
Glass: Grey Fabric
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403415
Product Name 60-2887 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details