Capital Lighting, Inc. 60-2883 Pendants-Drum Shade 403413

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 30.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Astor Bronze Product Name: Three Light Pendant UPC: 045923628832 Category: Pendants Glass: Royal Gold Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 30.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Astor Bronze Product Name: Three Light Pendant UPC: 045923628832 Category: Pendants Glass: Royal Gold Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-2883 Pendants-Drum Shade - 403413 - Capital Lighting, Inc.
Columbus, OH, USA
60-2883 Pendants-Drum Shade
403413
60-2883 Pendants-Drum Shade 403413
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 30.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Astor Bronze Product Name: Three Light Pendant UPC: 045923628832 Category: Pendants Glass: Royal Gold Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 30.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Astor Bronze
Product Name: Three Light Pendant
UPC: 045923628832
Category: Pendants
Glass: Royal Gold
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403413
Product Name 60-2883 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 1901835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 108 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details