Capital Lighting, Inc. 60-2902 Mid. Chandeliers-Glass Up 403409

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.75 Height: 28.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Lisbon Bronze Product Name: Five Light Chandelier UPC: 045923629020 Category: Chandeliers Glass: Corvo Amber Wash Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.75 Height: 28.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Lisbon Bronze Product Name: Five Light Chandelier UPC: 045923629020 Category: Chandeliers Glass: Corvo Amber Wash Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-2902 Mid. Chandeliers-Glass Up - 403409 - Capital Lighting, Inc.
Columbus, OH, USA
60-2902 Mid. Chandeliers-Glass Up
403409
60-2902 Mid. Chandeliers-Glass Up 403409
PRODUCT DETAILS / SPECS Width/Dia: 26.75 Height: 28.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Lisbon Bronze Product Name: Five Light Chandelier UPC: 045923629020 Category: Chandeliers Glass: Corvo Amber Wash Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 26.75
Height: 28.50
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Lisbon Bronze
Product Name: Five Light Chandelier
UPC: 045923629020
Category: Chandeliers
Glass: Corvo Amber Wash
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403409
Product Name 60-2902 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details