Capital Lighting, Inc. 60-2905 Large Chandeliers-Glass Shade 403406

Description
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 42.00 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Lisbon Bronze Product Name: 15 Light Chandelier UPC: 045923629051 Category: Chandeliers Glass: Corvo Amber Wash Safety Listing: Dry Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 42.00 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Lisbon Bronze Product Name: 15 Light Chandelier UPC: 045923629051 Category: Chandeliers Glass: Corvo Amber Wash Safety Listing: Dry Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
60-2905 Large Chandeliers-Glass Shade - 403406 - Capital Lighting, Inc.
Columbus, OH, USA
60-2905 Large Chandeliers-Glass Shade
403406
60-2905 Large Chandeliers-Glass Shade 403406
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 42.00 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Lisbon Bronze Product Name: 15 Light Chandelier UPC: 045923629051 Category: Chandeliers Glass: Corvo Amber Wash Safety Listing: Dry Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 45.00
Height: 42.00
Bulb
Type: Medium
Qty: 15
Wattage: 60
Finish: Lisbon Bronze
Product Name: 15 Light Chandelier
UPC: 045923629051
Category: Chandeliers
Glass: Corvo Amber Wash
Safety Listing: Dry
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403406
Product Name 60-2905 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details