Capital Lighting, Inc. 60-2911 Sconces-Single Glass 403405

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.87 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Lisbon Bronze Product Name: One Light Vanity UPC: 045923629112 Category: Vanity Glass: Corvo Amber Wash Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.87 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Lisbon Bronze Product Name: One Light Vanity UPC: 045923629112 Category: Vanity Glass: Corvo Amber Wash Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-2911 Sconces-Single Glass - 403405 - Capital Lighting, Inc.
Columbus, OH, USA
60-2911 Sconces-Single Glass
403405
60-2911 Sconces-Single Glass 403405
PRODUCT DETAILS / SPECS Width/Dia: 6.87 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Lisbon Bronze Product Name: One Light Vanity UPC: 045923629112 Category: Vanity Glass: Corvo Amber Wash Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 6.87
Height: 20.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Lisbon Bronze
Product Name: One Light Vanity
UPC: 045923629112
Category: Vanity
Glass: Corvo Amber Wash
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403405
Product Name 60-2911 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 0mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details