Capital Lighting, Inc. 60-2904 Mid. Chandeliers-Glass Up 403404

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 36.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Lisbon Bronze Product Name: Nine Light Chandelier UPC: 045923629044 Category: Chandeliers Glass: Corvo Amber Wash Safety Listing: Dry Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 36.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Lisbon Bronze Product Name: Nine Light Chandelier UPC: 045923629044 Category: Chandeliers Glass: Corvo Amber Wash Safety Listing: Dry Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
60-2904 Mid. Chandeliers-Glass Up - 403404 - Capital Lighting, Inc.
Columbus, OH, USA
60-2904 Mid. Chandeliers-Glass Up
403404
60-2904 Mid. Chandeliers-Glass Up 403404
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 36.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Lisbon Bronze Product Name: Nine Light Chandelier UPC: 045923629044 Category: Chandeliers Glass: Corvo Amber Wash Safety Listing: Dry Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 36.50
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Lisbon Bronze
Product Name: Nine Light Chandelier
UPC: 045923629044
Category: Chandeliers
Glass: Corvo Amber Wash
Safety Listing: Dry
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403404
Product Name 60-2904 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details