Capital Lighting, Inc. 60-2906 Pendants-Bowl Style 403403

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 22.62 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Lisbon Bronze Product Name: Three Light Pendant UPC: 045923629068 Category: Pendants Glass: Corvo Amber Wash Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 22.62 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Lisbon Bronze Product Name: Three Light Pendant UPC: 045923629068 Category: Pendants Glass: Corvo Amber Wash Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-2906 Pendants-Bowl Style - 403403 - Capital Lighting, Inc.
Columbus, OH, USA
60-2906 Pendants-Bowl Style
403403
60-2906 Pendants-Bowl Style 403403
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 22.62 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Lisbon Bronze Product Name: Three Light Pendant UPC: 045923629068 Category: Pendants Glass: Corvo Amber Wash Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 19.75
Height: 22.62
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Lisbon Bronze
Product Name: Three Light Pendant
UPC: 045923629068
Category: Pendants
Glass: Corvo Amber Wash
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403403
Product Name 60-2906 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details