Capital Lighting, Inc. 9979 Semi-Flush Mts.-Candle 403389

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 16.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Viejo Gold/ Viejo Silver Product Name: Four Light Flush Mount Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 16.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Viejo Gold/ Viejo Silver Product Name: Four Light Flush Mount Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9979 Semi-Flush Mts.-Candle - 403389 - Capital Lighting, Inc.
Columbus, OH, USA
9979 Semi-Flush Mts.-Candle
403389
9979 Semi-Flush Mts.-Candle 403389
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 16.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Viejo Gold/ Viejo Silver Product Name: Four Light Flush Mount Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 16.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Viejo Gold/ Viejo Silver
Product Name: Four Light Flush Mount
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403389
Product Name 9979 Semi-Flush Mts.-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2698756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.18in(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details