Capital Lighting, Inc. 9965 Island/Pool Table-Drum Shades 403354

Description
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 27.00 Extension: 23 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Old Iron/ Cupertino Product Name: Four Light Chandelier Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 27.00 Extension: 23 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Old Iron/ Cupertino Product Name: Four Light Chandelier Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9965 Island/Pool Table-Drum Shades - 403354 - Capital Lighting, Inc.
Columbus, OH, USA
9965 Island/Pool Table-Drum Shades
403354
9965 Island/Pool Table-Drum Shades 403354
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 27.00 Extension: 23 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Old Iron/ Cupertino Product Name: Four Light Chandelier Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 46.00
Height: 27.00
Extension: 23
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Old Iron/ Cupertino
Product Name: Four Light Chandelier
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403354
Product Name 9965 Island/Pool Table-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 147182 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details