PRODUCT DETAILS / SPECS
Width/Dia: 65.00
Height: 53.00
Bulb
Type: Candelabra
Qty: 30
Wattage: 40
Finish: Granello SL/Antique GL
Product Name: 30 Light Chandelier
Category: Chandeliers
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 403315 |
| Product Name | 9582 Large Chandeliers-Candle |
| Application | Residential |