Capital Lighting, Inc. ES30534-AM-BZ Exterior -Hanging 403298

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.50 Bulb Type: GU24 Spiral Qty: 1 Wattage: 13 Finish: Bronze Product Name: One Light Hanging Lantern UPC: 46335928053 Category: Hanging Lantern Glass: Amber Shipped Via: UPS Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.50 Bulb Type: GU24 Spiral Qty: 1 Wattage: 13 Finish: Bronze Product Name: One Light Hanging Lantern UPC: 46335928053 Category: Hanging Lantern Glass: Amber Shipped Via: UPS Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
ES30534-AM-BZ Exterior -Hanging - 403298 - Capital Lighting, Inc.
Columbus, OH, USA
ES30534-AM-BZ Exterior -Hanging
403298
ES30534-AM-BZ Exterior -Hanging 403298
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.50 Bulb Type: GU24 Spiral Qty: 1 Wattage: 13 Finish: Bronze Product Name: One Light Hanging Lantern UPC: 46335928053 Category: Hanging Lantern Glass: Amber Shipped Via: UPS Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 19.50
Bulb
Type: GU24 Spiral
Qty: 1
Wattage: 13
Finish: Bronze
Product Name: One Light Hanging Lantern
UPC: 46335928053
Category: Hanging Lantern
Glass: Amber
Shipped Via: UPS
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403298
Product Name ES30534-AM-BZ Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2229673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details