Capital Lighting, Inc. ES2394-AM-ORB Exterior -Hanging 403296

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.00 Bulb Type: GU24 Spiral Qty: 1 Wattage: 18 Finish: Oil Rubbed Bronze Product Name: One Light Hanging Lantern UPC: 46335927780 Category: Hanging Lantern Glass: Amber Shipped Via: UPS Oversize Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.00 Bulb Type: GU24 Spiral Qty: 1 Wattage: 18 Finish: Oil Rubbed Bronze Product Name: One Light Hanging Lantern UPC: 46335927780 Category: Hanging Lantern Glass: Amber Shipped Via: UPS Oversize Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
ES2394-AM-ORB Exterior -Hanging - 403296 - Capital Lighting, Inc.
Columbus, OH, USA
ES2394-AM-ORB Exterior -Hanging
403296
ES2394-AM-ORB Exterior -Hanging 403296
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.00 Bulb Type: GU24 Spiral Qty: 1 Wattage: 18 Finish: Oil Rubbed Bronze Product Name: One Light Hanging Lantern UPC: 46335927780 Category: Hanging Lantern Glass: Amber Shipped Via: UPS Oversize Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 19.00
Bulb
Type: GU24 Spiral
Qty: 1
Wattage: 18
Finish: Oil Rubbed Bronze
Product Name: One Light Hanging Lantern
UPC: 46335927780
Category: Hanging Lantern
Glass: Amber
Shipped Via: UPS Oversize
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403296
Product Name ES2394-AM-ORB Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details