Capital Lighting, Inc. ES2391-AM-ORB Exterior -Wall Mount 403294

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.00 Length 20.00 Extension: 14.25 Bulb Type: GU24 Spiral Qty: 1 Wattage: 18 Finish: Oil Rubbed Bronze Product Name: One Light Wall lantern UPC: 46335927773 Category: Wall Lantern Glass: Amber Shipped Via: UPS Oversize Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.00 Length 20.00 Extension: 14.25 Bulb Type: GU24 Spiral Qty: 1 Wattage: 18 Finish: Oil Rubbed Bronze Product Name: One Light Wall lantern UPC: 46335927773 Category: Wall Lantern Glass: Amber Shipped Via: UPS Oversize Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
ES2391-AM-ORB Exterior -Wall Mount - 403294 - Capital Lighting, Inc.
Columbus, OH, USA
ES2391-AM-ORB Exterior -Wall Mount
403294
ES2391-AM-ORB Exterior -Wall Mount 403294
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.00 Length 20.00 Extension: 14.25 Bulb Type: GU24 Spiral Qty: 1 Wattage: 18 Finish: Oil Rubbed Bronze Product Name: One Light Wall lantern UPC: 46335927773 Category: Wall Lantern Glass: Amber Shipped Via: UPS Oversize Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 20.00
Length 20.00
Extension: 14.25
Bulb
Type: GU24 Spiral
Qty: 1
Wattage: 18
Finish: Oil Rubbed Bronze
Product Name: One Light Wall lantern
UPC: 46335927773
Category: Wall Lantern
Glass: Amber
Shipped Via: UPS Oversize
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403294
Product Name ES2391-AM-ORB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Bulkhead Lights - 2892208 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details