Capital Lighting, Inc. ES30521-AM-BZ Exterior -Wall Mount 403292

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 15.75 Length 15.75 Extension: 11.75 Bulb Type: GU24 Spiral Qty: 1 Wattage: 13 Finish: Bronze Product Name: One Light Wall lantern UPC: 46335928039 Category: Wall Lantern Glass: Amber Shipped Via: UPS Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 15.75 Length 15.75 Extension: 11.75 Bulb Type: GU24 Spiral Qty: 1 Wattage: 13 Finish: Bronze Product Name: One Light Wall lantern UPC: 46335928039 Category: Wall Lantern Glass: Amber Shipped Via: UPS Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
ES30521-AM-BZ Exterior -Wall Mount - 403292 - Capital Lighting, Inc.
Columbus, OH, USA
ES30521-AM-BZ Exterior -Wall Mount
403292
ES30521-AM-BZ Exterior -Wall Mount 403292
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 15.75 Length 15.75 Extension: 11.75 Bulb Type: GU24 Spiral Qty: 1 Wattage: 13 Finish: Bronze Product Name: One Light Wall lantern UPC: 46335928039 Category: Wall Lantern Glass: Amber Shipped Via: UPS Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 15.75
Length 15.75
Extension: 11.75
Bulb
Type: GU24 Spiral
Qty: 1
Wattage: 13
Finish: Bronze
Product Name: One Light Wall lantern
UPC: 46335928039
Category: Wall Lantern
Glass: Amber
Shipped Via: UPS
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403292
Product Name ES30521-AM-BZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details