Capital Lighting, Inc. ES30511-AM-BZ Exterior -Wall Mount 403290

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.75 Length 12.75 Extension: 9 Bulb Type: GU24 Spiral Qty: 1 Wattage: 13 Finish: Bronze Product Name: One Light Wall lantern UPC: 46335928022 Category: Wall Lantern Glass: Amber Shipped Via: UPS Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.75 Length 12.75 Extension: 9 Bulb Type: GU24 Spiral Qty: 1 Wattage: 13 Finish: Bronze Product Name: One Light Wall lantern UPC: 46335928022 Category: Wall Lantern Glass: Amber Shipped Via: UPS Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
ES30511-AM-BZ Exterior -Wall Mount - 403290 - Capital Lighting, Inc.
Columbus, OH, USA
ES30511-AM-BZ Exterior -Wall Mount
403290
ES30511-AM-BZ Exterior -Wall Mount 403290
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.75 Length 12.75 Extension: 9 Bulb Type: GU24 Spiral Qty: 1 Wattage: 13 Finish: Bronze Product Name: One Light Wall lantern UPC: 46335928022 Category: Wall Lantern Glass: Amber Shipped Via: UPS Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 12.75
Length 12.75
Extension: 9
Bulb
Type: GU24 Spiral
Qty: 1
Wattage: 13
Finish: Bronze
Product Name: One Light Wall lantern
UPC: 46335928022
Category: Wall Lantern
Glass: Amber
Shipped Via: UPS
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403290
Product Name ES30511-AM-BZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details