Capital Lighting, Inc. 10878OZ Semi-Flush Mts.-Bowl Style 403263

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 12.50 Bulb Type: Fluorescent Qty: 1 Wattage: 40 Finish: Olde Bronze Weight: 7 Product Name: One Light Semi Flush UPC: 783927178198 Category: Fluorescent Ceiling Glass: Sunset Marble Shipped Via: UPS Safety Rating: CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 12.50 Bulb Type: Fluorescent Qty: 1 Wattage: 40 Finish: Olde Bronze Weight: 7 Product Name: One Light Semi Flush UPC: 783927178198 Category: Fluorescent Ceiling Glass: Sunset Marble Shipped Via: UPS Safety Rating: CSA

Suppliers

Company
Product
Description
Supplier Links
10878OZ Semi-Flush Mts.-Bowl Style - 403263 - Capital Lighting, Inc.
Columbus, OH, USA
10878OZ Semi-Flush Mts.-Bowl Style
403263
10878OZ Semi-Flush Mts.-Bowl Style 403263
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 12.50 Bulb Type: Fluorescent Qty: 1 Wattage: 40 Finish: Olde Bronze Weight: 7 Product Name: One Light Semi Flush UPC: 783927178198 Category: Fluorescent Ceiling Glass: Sunset Marble Shipped Via: UPS Safety Rating: CSA

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 12.50
Bulb
Type: Fluorescent
Qty: 1
Wattage: 40
Finish: Olde Bronze
Weight: 7
Product Name: One Light Semi Flush
UPC: 783927178198
Category: Fluorescent Ceiling
Glass: Sunset Marble
Shipped Via: UPS
Safety Rating: CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403263
Product Name 10878OZ Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details