Capital Lighting, Inc. S117LCFL-SN Flush Mounts-Bowl Style 403244

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.75 Height: 4.75 Bulb Qty: 4 Wattage: 26 Finish: Satin Nickel Product Name: Four Light Flush Mount UPC: 46335860605 Category: Fluorescent Glass: Acrylic Lens Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.75 Height: 4.75 Bulb Qty: 4 Wattage: 26 Finish: Satin Nickel Product Name: Four Light Flush Mount UPC: 46335860605 Category: Fluorescent Glass: Acrylic Lens Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
S117LCFL-SN Flush Mounts-Bowl Style - 403244 - Capital Lighting, Inc.
Columbus, OH, USA
S117LCFL-SN Flush Mounts-Bowl Style
403244
S117LCFL-SN Flush Mounts-Bowl Style 403244
PRODUCT DETAILS / SPECS Width/Dia: 23.75 Height: 4.75 Bulb Qty: 4 Wattage: 26 Finish: Satin Nickel Product Name: Four Light Flush Mount UPC: 46335860605 Category: Fluorescent Glass: Acrylic Lens Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 23.75
Height: 4.75
Bulb
Qty: 4
Wattage: 26
Finish: Satin Nickel
Product Name: Four Light Flush Mount
UPC: 46335860605
Category: Fluorescent
Glass: Acrylic Lens
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403244
Product Name S117LCFL-SN Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details