Capital Lighting, Inc. 15211BKT Landscape Ltg.-Path & Spread 403237

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 9.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Textured Black Product Name: One Light Landscape Fixture UPC: 783927152129 Category: Landscape 120V Path & Spread Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 9.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Textured Black Product Name: One Light Landscape Fixture UPC: 783927152129 Category: Landscape 120V Path & Spread Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15211BKT Landscape Ltg.-Path & Spread - 403237 - Capital Lighting, Inc.
Columbus, OH, USA
15211BKT Landscape Ltg.-Path & Spread
403237
15211BKT Landscape Ltg.-Path & Spread 403237
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 9.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Textured Black Product Name: One Light Landscape Fixture UPC: 783927152129 Category: Landscape 120V Path & Spread Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 9.50
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Textured Black
Product Name: One Light Landscape Fixture
UPC: 783927152129
Category: Landscape 120V Path & Spread
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403237
Product Name 15211BKT Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details