Capital Lighting, Inc. 15443VG Landscape Ltg.-Path & Spread 403232

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 22.00 Bulb Type: S8 Qty: 1 Wattage: 24.4 Finish: Chemical Verdigris Product Name: One Light Landscape Fixture UPC: 783927143769 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 22.00 Bulb Type: S8 Qty: 1 Wattage: 24.4 Finish: Chemical Verdigris Product Name: One Light Landscape Fixture UPC: 783927143769 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15443VG Landscape Ltg.-Path & Spread - 403232 - Capital Lighting, Inc.
Columbus, OH, USA
15443VG Landscape Ltg.-Path & Spread
403232
15443VG Landscape Ltg.-Path & Spread 403232
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 22.00 Bulb Type: S8 Qty: 1 Wattage: 24.4 Finish: Chemical Verdigris Product Name: One Light Landscape Fixture UPC: 783927143769 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 22.00
Bulb
Type: S8
Qty: 1
Wattage: 24.4
Finish: Chemical Verdigris
Product Name: One Light Landscape Fixture
UPC: 783927143769
Category: Landscape 12V Path & Spread
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403232
Product Name 15443VG Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147182 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details