Capital Lighting, Inc. 4753-206 Mid. Chandeliers-Glass Up 403199

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 29.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Aston Court Bronze Product Name: Crystal Glass: Unique Avorio Mezzo
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 29.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Aston Court Bronze Product Name: Crystal Glass: Unique Avorio Mezzo

Suppliers

Company
Product
Description
Supplier Links
4753-206 Mid. Chandeliers-Glass Up - 403199 - Capital Lighting, Inc.
Columbus, OH, USA
4753-206 Mid. Chandeliers-Glass Up
403199
4753-206 Mid. Chandeliers-Glass Up 403199
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 29.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Aston Court Bronze Product Name: Crystal Glass: Unique Avorio Mezzo

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 29.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Aston Court Bronze
Product Name: Crystal
Glass: Unique Avorio Mezzo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403199
Product Name 4753-206 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details