Capital Lighting, Inc. 4755-206 Mid. Chandeliers-Glass Up 403197

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 32.75 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Aston Court Bronze Product Name: Crystal Glass: Unique Avorio Mezzo
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 32.75 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Aston Court Bronze Product Name: Crystal Glass: Unique Avorio Mezzo

Suppliers

Company
Product
Description
Supplier Links
4755-206 Mid. Chandeliers-Glass Up - 403197 - Capital Lighting, Inc.
Columbus, OH, USA
4755-206 Mid. Chandeliers-Glass Up
403197
4755-206 Mid. Chandeliers-Glass Up 403197
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 32.75 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Aston Court Bronze Product Name: Crystal Glass: Unique Avorio Mezzo

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 32.75
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Aston Court Bronze
Product Name: Crystal
Glass: Unique Avorio Mezzo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403197
Product Name 4755-206 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details