Capital Lighting, Inc. 10033-01-41 Exterior -Wall Mount 403189

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 17.75 Extension: 11.25 Bulb Type: PLC Qty: 1 Wattage: 26 Finish: Rustic Sienna Product Name: One Light Outdoor Wall Sconce UPC: 093185027986 Category: Fluorescent Outdoor Lighting Glass: Honey Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 17.75 Extension: 11.25 Bulb Type: PLC Qty: 1 Wattage: 26 Finish: Rustic Sienna Product Name: One Light Outdoor Wall Sconce UPC: 093185027986 Category: Fluorescent Outdoor Lighting Glass: Honey Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
10033-01-41 Exterior -Wall Mount - 403189 - Capital Lighting, Inc.
Columbus, OH, USA
10033-01-41 Exterior -Wall Mount
403189
10033-01-41 Exterior -Wall Mount 403189
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 17.75 Extension: 11.25 Bulb Type: PLC Qty: 1 Wattage: 26 Finish: Rustic Sienna Product Name: One Light Outdoor Wall Sconce UPC: 093185027986 Category: Fluorescent Outdoor Lighting Glass: Honey Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 17.75
Extension: 11.25
Bulb
Type: PLC
Qty: 1
Wattage: 26
Finish: Rustic Sienna
Product Name: One Light Outdoor Wall Sconce
UPC: 093185027986
Category: Fluorescent Outdoor Lighting
Glass: Honey
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403189
Product Name 10033-01-41 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details