Capital Lighting, Inc. 10034-01-41 Exterior -Post/Pier Head 403187

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 19.00 Bulb Type: PLC Qty: 1 Wattage: 26 Finish: Rustic Sienna Product Name: One Light Outdoor Post Light UPC: 093185027993 Category: Fluorescent Outdoor Lighting Glass: Honey Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 19.00 Bulb Type: PLC Qty: 1 Wattage: 26 Finish: Rustic Sienna Product Name: One Light Outdoor Post Light UPC: 093185027993 Category: Fluorescent Outdoor Lighting Glass: Honey Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
10034-01-41 Exterior -Post/Pier Head - 403187 - Capital Lighting, Inc.
Columbus, OH, USA
10034-01-41 Exterior -Post/Pier Head
403187
10034-01-41 Exterior -Post/Pier Head 403187
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 19.00 Bulb Type: PLC Qty: 1 Wattage: 26 Finish: Rustic Sienna Product Name: One Light Outdoor Post Light UPC: 093185027993 Category: Fluorescent Outdoor Lighting Glass: Honey Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 19.00
Bulb
Type: PLC
Qty: 1
Wattage: 26
Finish: Rustic Sienna
Product Name: One Light Outdoor Post Light
UPC: 093185027993
Category: Fluorescent Outdoor Lighting
Glass: Honey
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403187
Product Name 10034-01-41 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details