Capital Lighting, Inc. 10036-01-32 Exterior -Wall Mount 403180

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.00 Extension: 7 Bulb Type: PLC Qty: 1 Wattage: 18 Finish: Antique Bronze Product Name: One Light Outdoor Wall Sconce UPC: 093185028068 Category: Fluorescent Outdoor Lighting Glass: Frosted Seeded Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.00 Extension: 7 Bulb Type: PLC Qty: 1 Wattage: 18 Finish: Antique Bronze Product Name: One Light Outdoor Wall Sconce UPC: 093185028068 Category: Fluorescent Outdoor Lighting Glass: Frosted Seeded Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
10036-01-32 Exterior -Wall Mount - 403180 - Capital Lighting, Inc.
Columbus, OH, USA
10036-01-32 Exterior -Wall Mount
403180
10036-01-32 Exterior -Wall Mount 403180
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.00 Extension: 7 Bulb Type: PLC Qty: 1 Wattage: 18 Finish: Antique Bronze Product Name: One Light Outdoor Wall Sconce UPC: 093185028068 Category: Fluorescent Outdoor Lighting Glass: Frosted Seeded Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 13.00
Extension: 7
Bulb
Type: PLC
Qty: 1
Wattage: 18
Finish: Antique Bronze
Product Name: One Light Outdoor Wall Sconce
UPC: 093185028068
Category: Fluorescent Outdoor Lighting
Glass: Frosted Seeded
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403180
Product Name 10036-01-32 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.168m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details