Capital Lighting, Inc. 1322/3BLM Semi-Flush Mts.-Bowl Style 403159

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 11.00 Bulb Qty: 3 Wattage: 60 Finish: Blue Mosaic Weight: 13 Product Name: Three Light Semi Flush UPC: 748119132228 Category: Semi Flush
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 11.00 Bulb Qty: 3 Wattage: 60 Finish: Blue Mosaic Weight: 13 Product Name: Three Light Semi Flush UPC: 748119132228 Category: Semi Flush

Suppliers

Company
Product
Description
Supplier Links
1322/3BLM Semi-Flush Mts.-Bowl Style - 403159 - Capital Lighting, Inc.
Columbus, OH, USA
1322/3BLM Semi-Flush Mts.-Bowl Style
403159
1322/3BLM Semi-Flush Mts.-Bowl Style 403159
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 11.00 Bulb Qty: 3 Wattage: 60 Finish: Blue Mosaic Weight: 13 Product Name: Three Light Semi Flush UPC: 748119132228 Category: Semi Flush

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 11.00
Bulb
Qty: 3
Wattage: 60
Finish: Blue Mosaic
Weight: 13
Product Name: Three Light Semi Flush
UPC: 748119132228
Category: Semi Flush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403159
Product Name 1322/3BLM Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details