Capital Lighting, Inc. 140-6SW Island/Pool Table-4 Light + 403156

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 16.00 Extension: 18 Bulb Qty: 6 Wattage: 75 Finish: Satin Nickel Product Name: Six Light Pendant UPC: 748119004198 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 16.00 Extension: 18 Bulb Qty: 6 Wattage: 75 Finish: Satin Nickel Product Name: Six Light Pendant UPC: 748119004198 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
140-6SW Island/Pool Table-4 Light + - 403156 - Capital Lighting, Inc.
Columbus, OH, USA
140-6SW Island/Pool Table-4 Light +
403156
140-6SW Island/Pool Table-4 Light + 403156
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 16.00 Extension: 18 Bulb Qty: 6 Wattage: 75 Finish: Satin Nickel Product Name: Six Light Pendant UPC: 748119004198 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 16.00
Extension: 18
Bulb
Qty: 6
Wattage: 75
Finish: Satin Nickel
Product Name: Six Light Pendant
UPC: 748119004198
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403156
Product Name 140-6SW Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details