Capital Lighting, Inc. 140-3SW Mini Pendants-3 Light Cluster 403154

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.00 Bulb Qty: 3 Wattage: 75 Finish: Satin Nickel Weight: 7 Product Name: Three Light Pendant UPC: 748119004112 Category: Pendant Glass: White
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.00 Bulb Qty: 3 Wattage: 75 Finish: Satin Nickel Weight: 7 Product Name: Three Light Pendant UPC: 748119004112 Category: Pendant Glass: White

Suppliers

Company
Product
Description
Supplier Links
140-3SW Mini Pendants-3 Light Cluster - 403154 - Capital Lighting, Inc.
Columbus, OH, USA
140-3SW Mini Pendants-3 Light Cluster
403154
140-3SW Mini Pendants-3 Light Cluster 403154
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.00 Bulb Qty: 3 Wattage: 75 Finish: Satin Nickel Weight: 7 Product Name: Three Light Pendant UPC: 748119004112 Category: Pendant Glass: White

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 16.00
Bulb
Qty: 3
Wattage: 75
Finish: Satin Nickel
Weight: 7
Product Name: Three Light Pendant
UPC: 748119004112
Category: Pendant
Glass: White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403154
Product Name 140-3SW Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2229673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details