Capital Lighting, Inc. 1320/1BLM Sconces-Pocket 403120

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.00 Extension: 6 Bulb Qty: 1 Wattage: 60 Finish: Blue Mosaic Weight: 5 Product Name: One Light Sconce UPC: 748119132020 Category: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.00 Extension: 6 Bulb Qty: 1 Wattage: 60 Finish: Blue Mosaic Weight: 5 Product Name: One Light Sconce UPC: 748119132020 Category: Sconce

Suppliers

Company
Product
Description
Supplier Links
1320/1BLM Sconces-Pocket - 403120 - Capital Lighting, Inc.
Columbus, OH, USA
1320/1BLM Sconces-Pocket
403120
1320/1BLM Sconces-Pocket 403120
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.00 Extension: 6 Bulb Qty: 1 Wattage: 60 Finish: Blue Mosaic Weight: 5 Product Name: One Light Sconce UPC: 748119132020 Category: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 6.00
Extension: 6
Bulb
Qty: 1
Wattage: 60
Finish: Blue Mosaic
Weight: 5
Product Name: One Light Sconce
UPC: 748119132020
Category: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403120
Product Name 1320/1BLM Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details