Capital Lighting, Inc. 1309-01-41 Exterior -Wall Mount 403098

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 17.75 Extension: 11.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Sienna Product Name: One Light Outdoor Wall Light UPC: 093185028693 Category: Outdoor Wall Lighting Glass: Honey Shipped Via: UPS Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 17.75 Extension: 11.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Sienna Product Name: One Light Outdoor Wall Light UPC: 093185028693 Category: Outdoor Wall Lighting Glass: Honey Shipped Via: UPS Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
1309-01-41 Exterior -Wall Mount - 403098 - Capital Lighting, Inc.
Columbus, OH, USA
1309-01-41 Exterior -Wall Mount
403098
1309-01-41 Exterior -Wall Mount 403098
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 17.75 Extension: 11.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Sienna Product Name: One Light Outdoor Wall Light UPC: 093185028693 Category: Outdoor Wall Lighting Glass: Honey Shipped Via: UPS Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 17.75
Extension: 11.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Rustic Sienna
Product Name: One Light Outdoor Wall Light
UPC: 093185028693
Category: Outdoor Wall Lighting
Glass: Honey
Shipped Via: UPS
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403098
Product Name 1309-01-41 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details