Capital Lighting, Inc. 1262-03-14 Exterior -Post/Pier Head 403095

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Royal Bronze Product Name: Three Light Outdoor Post Lantern UPC: 093185028662 Category: Outdoor Post Lighting Glass: Clear Seeded Shipped Via: UPS Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Royal Bronze Product Name: Three Light Outdoor Post Lantern UPC: 093185028662 Category: Outdoor Post Lighting Glass: Clear Seeded Shipped Via: UPS Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
1262-03-14 Exterior -Post/Pier Head - 403095 - Capital Lighting, Inc.
Columbus, OH, USA
1262-03-14 Exterior -Post/Pier Head
403095
1262-03-14 Exterior -Post/Pier Head 403095
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Royal Bronze Product Name: Three Light Outdoor Post Lantern UPC: 093185028662 Category: Outdoor Post Lighting Glass: Clear Seeded Shipped Via: UPS Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 17.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Royal Bronze
Product Name: Three Light Outdoor Post Lantern
UPC: 093185028662
Category: Outdoor Post Lighting
Glass: Clear Seeded
Shipped Via: UPS
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403095
Product Name 1262-03-14 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details