Capital Lighting, Inc. ES2371-AM-ORB Exterior -Wall Mount 403088

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.00 Length 13.00 Extension: 9.75 Bulb Type: GU24 Spiral Qty: 1 Wattage: 13 Finish: Oil Rubbed Bronze Product Name: One Light Wall lantern UPC: 46335927742 Category: Wall Lantern Glass: Amber Shipped Via: UPS Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.00 Length 13.00 Extension: 9.75 Bulb Type: GU24 Spiral Qty: 1 Wattage: 13 Finish: Oil Rubbed Bronze Product Name: One Light Wall lantern UPC: 46335927742 Category: Wall Lantern Glass: Amber Shipped Via: UPS Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
ES2371-AM-ORB Exterior -Wall Mount - 403088 - Capital Lighting, Inc.
Columbus, OH, USA
ES2371-AM-ORB Exterior -Wall Mount
403088
ES2371-AM-ORB Exterior -Wall Mount 403088
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.00 Length 13.00 Extension: 9.75 Bulb Type: GU24 Spiral Qty: 1 Wattage: 13 Finish: Oil Rubbed Bronze Product Name: One Light Wall lantern UPC: 46335927742 Category: Wall Lantern Glass: Amber Shipped Via: UPS Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 13.00
Length 13.00
Extension: 9.75
Bulb
Type: GU24 Spiral
Qty: 1
Wattage: 13
Finish: Oil Rubbed Bronze
Product Name: One Light Wall lantern
UPC: 46335927742
Category: Wall Lantern
Glass: Amber
Shipped Via: UPS
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403088
Product Name ES2371-AM-ORB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details