Capital Lighting, Inc. ES2370-AM-ORB Exterior -Wall Mount 403085

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.25 Extension: 7.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Oil Rubbed Bronze Product Name: One Light Wall lantern UPC: 46335927735 Category: Wall Lantern Glass: Amber Shipped Via: UPS Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.25 Extension: 7.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Oil Rubbed Bronze Product Name: One Light Wall lantern UPC: 46335927735 Category: Wall Lantern Glass: Amber Shipped Via: UPS Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
ES2370-AM-ORB Exterior -Wall Mount - 403085 - Capital Lighting, Inc.
Columbus, OH, USA
ES2370-AM-ORB Exterior -Wall Mount
403085
ES2370-AM-ORB Exterior -Wall Mount 403085
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.25 Extension: 7.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Oil Rubbed Bronze Product Name: One Light Wall lantern UPC: 46335927735 Category: Wall Lantern Glass: Amber Shipped Via: UPS Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 11.25
Extension: 7.75
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Oil Rubbed Bronze
Product Name: One Light Wall lantern
UPC: 46335927735
Category: Wall Lantern
Glass: Amber
Shipped Via: UPS
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403085
Product Name ES2370-AM-ORB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details