Capital Lighting, Inc. 1310-01-41 Exterior -Post/Pier Head 403079

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 19.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Sienna Product Name: One Light Outdoor Post Lantern UPC: 093185028709 Category: Outdoor Post Lighting Glass: Honey Shipped Via: UPS Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 19.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Sienna Product Name: One Light Outdoor Post Lantern UPC: 093185028709 Category: Outdoor Post Lighting Glass: Honey Shipped Via: UPS Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
1310-01-41 Exterior -Post/Pier Head - 403079 - Capital Lighting, Inc.
Columbus, OH, USA
1310-01-41 Exterior -Post/Pier Head
403079
1310-01-41 Exterior -Post/Pier Head 403079
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 19.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Sienna Product Name: One Light Outdoor Post Lantern UPC: 093185028709 Category: Outdoor Post Lighting Glass: Honey Shipped Via: UPS Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 19.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Rustic Sienna
Product Name: One Light Outdoor Post Lantern
UPC: 093185028709
Category: Outdoor Post Lighting
Glass: Honey
Shipped Via: UPS
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403079
Product Name 1310-01-41 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details