Capital Lighting, Inc. 1312-01-41 Exterior -Hanging 403077

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 17.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Sienna Product Name: One Light Outdoor Pendant UPC: 093185028716 Category: Outdoor Pendants Glass: Honey Shipped Via: UPS Safety Listing: Damp Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 17.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Sienna Product Name: One Light Outdoor Pendant UPC: 093185028716 Category: Outdoor Pendants Glass: Honey Shipped Via: UPS Safety Listing: Damp Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
1312-01-41 Exterior -Hanging - 403077 - Capital Lighting, Inc.
Columbus, OH, USA
1312-01-41 Exterior -Hanging
403077
1312-01-41 Exterior -Hanging 403077
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 17.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Sienna Product Name: One Light Outdoor Pendant UPC: 093185028716 Category: Outdoor Pendants Glass: Honey Shipped Via: UPS Safety Listing: Damp Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 17.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Rustic Sienna
Product Name: One Light Outdoor Pendant
UPC: 093185028716
Category: Outdoor Pendants
Glass: Honey
Shipped Via: UPS
Safety Listing: Damp
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403077
Product Name 1312-01-41 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.18in(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details