Capital Lighting, Inc. 1316-01-41 Exterior -Hanging 403074

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Sienna Product Name: One Light Outdoor Post Mount Light UPC: 093185028730 Category: Outdoor Pendants Glass: Clear Seeded Shipped Via: UPS Safety Listing: Damp Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Sienna Product Name: One Light Outdoor Post Mount Light UPC: 093185028730 Category: Outdoor Pendants Glass: Clear Seeded Shipped Via: UPS Safety Listing: Damp Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
1316-01-41 Exterior -Hanging - 403074 - Capital Lighting, Inc.
Columbus, OH, USA
1316-01-41 Exterior -Hanging
403074
1316-01-41 Exterior -Hanging 403074
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Sienna Product Name: One Light Outdoor Post Mount Light UPC: 093185028730 Category: Outdoor Pendants Glass: Clear Seeded Shipped Via: UPS Safety Listing: Damp Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 15.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Rustic Sienna
Product Name: One Light Outdoor Post Mount Light
UPC: 093185028730
Category: Outdoor Pendants
Glass: Clear Seeded
Shipped Via: UPS
Safety Listing: Damp
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403074
Product Name 1316-01-41 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details