Capital Lighting, Inc. 17049-01-04 Exterior -Wall Mount 403072

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 17.75 Extension: 10.5 Bulb Type: PLS Qty: 1 Wattage: 26 Finish: Black Product Name: One Light Outdoor Wall Sconce UPC: 093185042736 Category: Fluorescent Outdoor Lighting Glass: White Linen Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 17.75 Extension: 10.5 Bulb Type: PLS Qty: 1 Wattage: 26 Finish: Black Product Name: One Light Outdoor Wall Sconce UPC: 093185042736 Category: Fluorescent Outdoor Lighting Glass: White Linen Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
17049-01-04 Exterior -Wall Mount - 403072 - Capital Lighting, Inc.
Columbus, OH, USA
17049-01-04 Exterior -Wall Mount
403072
17049-01-04 Exterior -Wall Mount 403072
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 17.75 Extension: 10.5 Bulb Type: PLS Qty: 1 Wattage: 26 Finish: Black Product Name: One Light Outdoor Wall Sconce UPC: 093185042736 Category: Fluorescent Outdoor Lighting Glass: White Linen Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 17.75
Extension: 10.5
Bulb
Type: PLS
Qty: 1
Wattage: 26
Finish: Black
Product Name: One Light Outdoor Wall Sconce
UPC: 093185042736
Category: Fluorescent Outdoor Lighting
Glass: White Linen
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403072
Product Name 17049-01-04 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details