Capital Lighting, Inc. 1821-01-04 Exterior -Post/Pier Head 403069

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 21.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Outdoor Post Mount Light UPC: 093185042576 Category: Outdoor Post Lighting Glass: Clear Seeded Shipped Via: UPS Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 21.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Outdoor Post Mount Light UPC: 093185042576 Category: Outdoor Post Lighting Glass: Clear Seeded Shipped Via: UPS Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
1821-01-04 Exterior -Post/Pier Head - 403069 - Capital Lighting, Inc.
Columbus, OH, USA
1821-01-04 Exterior -Post/Pier Head
403069
1821-01-04 Exterior -Post/Pier Head 403069
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 21.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Outdoor Post Mount Light UPC: 093185042576 Category: Outdoor Post Lighting Glass: Clear Seeded Shipped Via: UPS Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 21.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Product Name: One Light Outdoor Post Mount Light
UPC: 093185042576
Category: Outdoor Post Lighting
Glass: Clear Seeded
Shipped Via: UPS
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403069
Product Name 1821-01-04 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details