Capital Lighting, Inc. 1823-02-04 Exterior -Ceiling Mount 403064

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Black Product Name: Two Light Outdoor Close to Ceiling Light UPC: 093185042590 Category: Outdoor Ceiling Lighting Glass: Clear Seeded Shipped Via: UPS Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Black Product Name: Two Light Outdoor Close to Ceiling Light UPC: 093185042590 Category: Outdoor Ceiling Lighting Glass: Clear Seeded Shipped Via: UPS Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
1823-02-04 Exterior -Ceiling Mount - 403064 - Capital Lighting, Inc.
Columbus, OH, USA
1823-02-04 Exterior -Ceiling Mount
403064
1823-02-04 Exterior -Ceiling Mount 403064
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Black Product Name: Two Light Outdoor Close to Ceiling Light UPC: 093185042590 Category: Outdoor Ceiling Lighting Glass: Clear Seeded Shipped Via: UPS Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 7.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Black
Product Name: Two Light Outdoor Close to Ceiling Light
UPC: 093185042590
Category: Outdoor Ceiling Lighting
Glass: Clear Seeded
Shipped Via: UPS
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403064
Product Name 1823-02-04 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2410008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details