Capital Lighting, Inc. 2971-BK Exterior -Wall Mount 403057

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.50 Length 16.50 Extension: 9.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Wall lantern UPC: 46335868755 Category: Wall Lantern Glass: Clear Shipped Via: UPS Oversize Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.50 Length 16.50 Extension: 9.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Wall lantern UPC: 46335868755 Category: Wall Lantern Glass: Clear Shipped Via: UPS Oversize Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
2971-BK Exterior -Wall Mount - 403057 - Capital Lighting, Inc.
Columbus, OH, USA
2971-BK Exterior -Wall Mount
403057
2971-BK Exterior -Wall Mount 403057
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.50 Length 16.50 Extension: 9.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Wall lantern UPC: 46335868755 Category: Wall Lantern Glass: Clear Shipped Via: UPS Oversize Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 16.50
Length 16.50
Extension: 9.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Black
Product Name: One Light Wall lantern
UPC: 46335868755
Category: Wall Lantern
Glass: Clear
Shipped Via: UPS Oversize
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403057
Product Name 2971-BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details