Capital Lighting, Inc. 2986-BK Exterior -Post/Pier Head 403056

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 23.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Product Name: Three Light Post Lantern UPC: 46335868854 Category: Post Lantern Glass: Clear Shipped Via: UPS Oversize Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 23.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Product Name: Three Light Post Lantern UPC: 46335868854 Category: Post Lantern Glass: Clear Shipped Via: UPS Oversize Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
2986-BK Exterior -Post/Pier Head - 403056 - Capital Lighting, Inc.
Columbus, OH, USA
2986-BK Exterior -Post/Pier Head
403056
2986-BK Exterior -Post/Pier Head 403056
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 23.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Product Name: Three Light Post Lantern UPC: 46335868854 Category: Post Lantern Glass: Clear Shipped Via: UPS Oversize Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 23.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Black
Product Name: Three Light Post Lantern
UPC: 46335868854
Category: Post Lantern
Glass: Clear
Shipped Via: UPS Oversize
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403056
Product Name 2986-BK Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details