Capital Lighting, Inc. 17052-01-04 Exterior -Hanging 403049

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.75 Bulb Type: PLS Qty: 1 Wattage: 26 Finish: Black Product Name: One Light Outdoor Hanging Lantern UPC: 093185042767 Category: Fluorescent Outdoor Lighting Glass: White Linen Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.75 Bulb Type: PLS Qty: 1 Wattage: 26 Finish: Black Product Name: One Light Outdoor Hanging Lantern UPC: 093185042767 Category: Fluorescent Outdoor Lighting Glass: White Linen Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
17052-01-04 Exterior -Hanging - 403049 - Capital Lighting, Inc.
Columbus, OH, USA
17052-01-04 Exterior -Hanging
403049
17052-01-04 Exterior -Hanging 403049
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.75 Bulb Type: PLS Qty: 1 Wattage: 26 Finish: Black Product Name: One Light Outdoor Hanging Lantern UPC: 093185042767 Category: Fluorescent Outdoor Lighting Glass: White Linen Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 17.75
Bulb
Type: PLS
Qty: 1
Wattage: 26
Finish: Black
Product Name: One Light Outdoor Hanging Lantern
UPC: 093185042767
Category: Fluorescent Outdoor Lighting
Glass: White Linen
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403049
Product Name 17052-01-04 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details