Capital Lighting, Inc. 17053-02-04 Exterior -Ceiling Mount 403047

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.25 Bulb Type: PLS Qty: 2 Wattage: 18 Finish: Black Product Name: Two Light Outdoor Ceiling Fixture UPC: 093185042774 Category: Fluorescent Outdoor Lighting Glass: White Linen Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.25 Bulb Type: PLS Qty: 2 Wattage: 18 Finish: Black Product Name: Two Light Outdoor Ceiling Fixture UPC: 093185042774 Category: Fluorescent Outdoor Lighting Glass: White Linen Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
17053-02-04 Exterior -Ceiling Mount - 403047 - Capital Lighting, Inc.
Columbus, OH, USA
17053-02-04 Exterior -Ceiling Mount
403047
17053-02-04 Exterior -Ceiling Mount 403047
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.25 Bulb Type: PLS Qty: 2 Wattage: 18 Finish: Black Product Name: Two Light Outdoor Ceiling Fixture UPC: 093185042774 Category: Fluorescent Outdoor Lighting Glass: White Linen Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 7.25
Bulb
Type: PLS
Qty: 2
Wattage: 18
Finish: Black
Product Name: Two Light Outdoor Ceiling Fixture
UPC: 093185042774
Category: Fluorescent Outdoor Lighting
Glass: White Linen
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403047
Product Name 17053-02-04 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details